EN
  • EN
  • DE

MC10E445FN

Part No MC10E445FN
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description 5V ECL 4-Bit Serial/Parallel Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Part Status Obsolete(EOL)
Operating Supply Voltage 4.2 V ~ 5.7 V
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1217106-MC10E445FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC10E445
Introduction Date September 04, 1997
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E445FN CAD Model

Description

The ON Semiconductor MC10E445FN is a state-of-the-art programmable delay chip designed for high-speed electronic applications requiring precise timing adjustments. This component operates with a 5V power supply and is built on the Emitter Coupled Logic (ECL) technology, ensuring rapid signal processing with minimal propagation delay.

Key Features

  • High-Speed Performance: The MC10E445FN is optimized for high-speed operation, making it ideal for critical timing applications where speed is paramount.
  • Programmable Delay: Users can program the delay from 2.5ns to 10ns in 250ps increments, providing flexibility and precision for a variety of design requirements.
  • Temperature Compensated: The delay is temperature compensated, ensuring reliable performance across a range of operating conditions.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in system design.
  • Differential ECL Outputs: The chip features differential ECL outputs, offering improved noise immunity and signal integrity.

Applications

The MC10E445FN is suitable for a broad spectrum of applications, particularly in the fields of telecommunications, data communications, and test equipment. Its precise delay adjustments make it a go-to component for clock distribution networks, signal synchronization, and waveform shaping.

Package and Quality

ON Semiconductor's MC10E445FN is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into various circuit designs. The product adheres to the stringent quality standards set by ON Semiconductor, guaranteeing high reliability and performance consistency.

Conclusion

With its high-speed capabilities, programmable delay options, and temperature-compensated design, the MC10E445FN from ON Semiconductor is an excellent choice for designers looking to enhance the timing precision and signal integrity in their electronic systems. Its ECL technology and differential outputs further underscore its suitability for advanced digital applications where speed and accuracy are crucial.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess