EN
  • EN
  • DE

MC10E154FNR2

Part No MC10E154FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX LATCH 5BIT 2:1 ECL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1072897-MC10E154FNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E154FNR2 CAD Model

Description

ON Semiconductor MC10E154FNR2: A High-Performance 5V ECL 4:1 Multiplexer

The MC10E154FNR2 is a quintessential component from ON Semiconductor, designed to deliver exceptional performance for high-speed digital applications. This device is part of the 10E series, which operates with a 5V power supply and is fabricated using a high-speed silicon-gate process. The MC10E154FNR2 is a 4:1 multiplexer that offers a combination of high-speed and low-power consumption, making it an ideal choice for a wide range of applications in telecommunications, data processing, and instrumentation systems.

Key Features

  • High-Speed Operation: The MC10E154FNR2 boasts a propagation delay of typically 1.0 ns, ensuring that it can handle the demands of high-speed data transmission.
  • Low Power Consumption: Despite its speed, the device is designed to be power-efficient, which is critical for maintaining system reliability and reducing thermal issues.
  • 5V Power Supply: The device operates on a standard 5V power supply, which is common in digital systems, allowing for easy integration.
  • Differential ECL Outputs: The differential Emitter Coupled Logic (ECL) outputs provide improved noise immunity and allow for longer transmission lines, which is beneficial in complex circuit designs.
  • Multiple Package Options: The MC10E154FNR2 is available in a 28-lead PLCC package, providing flexibility for various design requirements.

Applications

The ON Semiconductor MC10E154FNR2 is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications switching and routing equipment
  • Digital signal processing (DSP) systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Conclusion

The MC10E154FNR2 from ON Semiconductor is a high-performance 4:1 multiplexer that combines speed, efficiency, and reliability. Its ECL technology and differential outputs make it a robust choice for systems that require fast data handling capabilities with minimal signal degradation. Whether employed in the heart of a data center or as part of a precision instrumentation setup, the MC10E154FNR2 is engineered to meet the rigorous demands of modern electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7254 $52.3524
13+ $8.1732 $106.2516
19+ $7.8971 $150.0449
28+ $7.3448 $205.6544
36+ $7.0687 $254.4732
45+ $6.7926 $305.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess