EN
  • EN
  • DE

MC10E122FNG

Part No MC10E122FNG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 9BIT N-INV 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Supply Voltage - Operating -4.2 V to -5.7 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129834-MC10E122FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10E122FNG CAD Model

Description

ON Semiconductor's MC10E122FNG: A High-Performance 5V ECL 9-Bit Non-Inverting Buffer

The MC10E122FNG from ON Semiconductor is a state-of-the-art, 9-bit non-inverting buffer designed with the high-speed system designer's needs in mind. This integrated circuit is a part of ON Semiconductor's 10E series, which is renowned for its high-performance Emitter Coupled Logic (ECL) components.

Built to operate with a 5V power supply, the MC10E122FNG is optimized for signal buffering applications across a wide array of industries, including telecommunications, computing, and high-speed data processing. This device is capable of handling fast signal propagation with minimal delay, making it an ideal choice for critical timing applications where precision is paramount.

The MC10E122FNG features differential ECL outputs, which are essential for reducing common-mode noise and improving signal integrity in noisy environments. Its non-inverting buffers maintain the fidelity of the input signal, ensuring that the output remains a true representation of the original signal. This characteristic is particularly important in digital systems where signal degradation can lead to errors and data loss.

ON Semiconductor has packaged the MC10E122FNG in a 28-lead PLCC (Plastic Leaded Chip Carrier) that offers a compact footprint while allowing for efficient heat dissipation. The PLCC package is also known for its reliability and robustness, which makes it suitable for use in environments where physical space is at a premium and durability is a necessity.

The device boasts a wide operating temperature range, ensuring reliable performance in extreme conditions. This feature is crucial for industrial and automotive applications where temperature variations can be significant. Furthermore, the MC10E122FNG's advanced design allows for reduced power consumption compared to traditional ECL devices, which is beneficial for energy-sensitive applications.

In summary, the MC10E122FNG from ON Semiconductor is a versatile, high-speed buffer that combines performance, reliability, and efficiency. It is a perfect solution for designers looking to enhance their systems with fast, accurate signal transmission capabilities in a variety of challenging environments.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6034 $63.0170
12+ $10.3407 $124.0884
18+ $10.0185 $180.3330
24+ $9.6951 $232.6824
31+ $9.3717 $290.5227
42+ $8.4026 $352.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess