EN
  • EN
  • DE

MC10E112FNR2

Part No MC10E112FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 1
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E112
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217064-MC10E112FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC10E112FNR2 CAD Model

Description

The MC10E112FNR2 is a high-performance triple differential line receiver designed to address the demanding requirements of communication and data processing applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is an essential component for systems that require precise and reliable data transmission.

Key Features:

  • High Speed: The MC10E112FNR2 is capable of handling data rates up to 5 Gbps, making it suitable for high-speed data acquisition and processing tasks.
  • Differential Inputs: Equipped with three differential line receiver inputs, it offers improved noise immunity and is less susceptible to common-mode disturbances, ensuring a robust data communication channel.
  • PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, which provide fast switching times and are compatible with other PECL logic devices.
  • Power Supply: It operates with a single 5V supply voltage, minimizing the complexity of power management in system design.
  • Temperature Range: The MC10E112FNR2 is designed to operate over a full industrial temperature range, ensuring reliable performance in a wide variety of environments.
  • Packaging: Available in a PLCC-28 package, it offers a compact footprint for space-constrained applications.

Applications:

The versatility of the MC10E112FNR2 makes it suitable for a broad range of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Telecommunications infrastructure
  • Automated test equipment

Conclusion:

The ON Semiconductor MC10E112FNR2 triple differential line receiver is a high-speed, reliable solution for systems that require fast and accurate data transfer. With its robust feature set and compatibility with industrial standards, it is an ideal choice for designers looking to enhance the performance of their data communication hardware.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess