EN
  • EN
  • DE

CD4045BPWRG4

Part No CD4045BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 21-STAGE 16-TSSOP / Counter Single 21-Bit Binary UP 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Count Rate 12MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771347-CD4045BPWRG4
Popularity Medium
Supply and Demand Status Balance
Family Name CD4045
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD4045BPWRG4 CAD Model

Description

The CD4045BPWRG4 is a high-quality CMOS 21-Stage Binary Counter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 4000 series, known for its robust design and compatibility with a wide range of electronic applications. The device features a fully static operation and is suitable for medium-speed counting applications.

Key Features

  • Counting Sequence: The CD4045BPWRG4 offers a 21-stage binary counting sequence, which makes it ideal for various counting applications where a high count value is required.
  • Voltage Range: It operates over a broad voltage range from 3V to 18V, providing versatility in different power environments and compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The device is designed for low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
  • Package Type: This particular model comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which is well-suited for space-constrained applications.
  • Temperature Range: The CD4045BPWRG4 is capable of operating within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the CD4045BPWRG4 makes it an excellent choice for a variety of applications, including:

  • Frequency dividers and counters
  • Time-delay circuits
  • Extended duration timers
  • Sequential control logic
  • Remote metering
  • Automotive systems
  • Portable instrumentation

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability. The CD4045BPWRG4 is no exception, offering consistent performance and durability that engineers and designers can rely on. With Texas Instruments' dedication to continuous innovation and improvement, you can be sure that the CD4045BPWRG4 is a product that will meet and exceed the demands of your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess