EN
  • EN
  • DE

MC10211P

Part No MC10211P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10211
Standard Package 1,465 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926037-MC10211P
Ultra Librarian 3D Model Ultra Librarian MC10211P CAD Model

Description

The MC10211P, a high-performance Triple Line Receiver from ON Semiconductor, is an integral component designed for digital communication systems where signal integrity is paramount. This device is specifically engineered to interpret low-level differential signals, which are typically found in long-distance or noise-prone applications, converting them into corresponding single-ended outputs that can be easily processed by digital circuits.

Key Features

  • Triple Differential Line Receiver: The MC10211P contains three independent line receivers in a single package, making it a compact solution for systems that require multiple channels.
  • High Speed: Designed for fast operation, this device is capable of handling high data rates, which is essential for modern digital communication and processing.
  • Compatibility: It is compatible with industry-standard MECL 10K logic, ensuring it can be easily integrated into existing designs that utilize this logic family.
  • Power Supply: The device operates from a standard -5.2V power supply, which is typical for ECL-based logic circuits.
  • Temperature Range: The MC10211P is operational over a wide temperature range, making it suitable for use in various environments.

Applications

The MC10211P is commonly used in applications that require the translation of differential signals to single-ended ones, particularly where high-speed operation and noise immunity are important. Its applications span across:

  • Telecommunications
  • Data transmission systems
  • High-speed computing
  • Instrumentation
  • Professional audio equipment

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10211P is no exception. Manufactured with precision, this device meets stringent standards, ensuring consistent performance and durability. Whether used in industrial, commercial, or consumer products, the MC10211P delivers the reliability expected from a leading semiconductor provider.

Ordering Information

The MC10211P is available in a 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into a wide range of circuit boards. For detailed ordering and product information, please refer to ON Semiconductor's official documentation or contact their sales support team.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess