EN
  • EN
  • DE

MC10171P

Part No MC10171P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DEMUX DUAL 2-TO-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634323-MC10171P
Ultra Librarian 3D Model Ultra Librarian MC10171P CAD Model

Description

The MC10171P is a versatile and high-performance Triple Line Receiver produced by ON Semiconductor, a leading supplier in the semiconductor industry. Designed to meet the demanding requirements of complex digital systems, the MC10171P is a quintessential component for applications requiring reliable and fast signal processing.

Key Features

  • High Speed: This triple line receiver is capable of handling high-speed signals, making it suitable for telecommunications and data communication applications.
  • Triple Receiver Configuration: The MC10171P integrates three independent line receivers in a single package, offering compact and efficient design possibilities.
  • Compatibility: It is compatible with MECL 10H and MECL 10K logic families, ensuring easy integration into existing systems.
  • Power Supply: The device operates on a standard -5.2V power supply, which is typical for ECL (Emitter Coupled Logic) based components.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The MC10171P is ideally suited for a range of applications, including but not limited to:

  • High-speed data transmission systems
  • Digital signal processing (DSP)
  • Instrumentation and control systems
  • Computer logic interface circuits
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10171P is no exception. Manufactured with precision, it meets stringent industry standards for performance and reliability. Engineers and designers can trust this component to deliver consistent operation and longevity in their electronic designs.

Conclusion

The MC10171P triple line receiver from ON Semiconductor exemplifies the company's dedication to providing components that push the boundaries of speed and integration. With its high-speed capabilities, triple receiver configuration, and compatibility with established logic families, the MC10171P stands as a top choice for professionals seeking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess