EN
  • EN
  • DE

MC10136P

Part No MC10136P
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description COUNTER SINGLE 4-BIT / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10136
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634303-MC10136P
Ultra Librarian 3D Model Ultra Librarian MC10136P CAD Model

Description

ON Semiconductor MC10136P Product Overview

The ON Semiconductor MC10136P is a versatile and high-performance Triple Line Receiver designed for applications requiring the detection and amplification of low-level differential or single-ended signals. This integrated circuit is a critical component in digital communication and processing systems, providing reliable and efficient data reception.

Key Features

  • High-Speed Operation: The MC10136P is capable of handling fast signal transitions, making it suitable for high-speed data communication and processing tasks.
  • Differential and Single-Ended Input Compatibility: This line receiver can work with both differential and single-ended inputs, offering flexibility in interfacing with various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10136P ensures minimal power wastage, which is crucial for battery-operated or energy-sensitive applications.
  • Improved Noise Immunity: The device features excellent noise rejection capabilities, which is essential for maintaining signal integrity in noisy environments.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, accommodating different system requirements and simplifying power supply design.

Applications

The MC10136P is ideal for a range of applications, including but not limited to:

  • Data transmission systems
  • Digital signal processing
  • Instrumentation and measurement equipment
  • Communication infrastructure
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10136P is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of critical applications. Whether deployed in commercial, industrial, or high-tech environments, the MC10136P provides a dependable solution for digital signal reception and processing.

Conclusion

In summary, the ON Semiconductor MC10136P Triple Line Receiver is a high-quality, efficient, and flexible component that is an excellent choice for a wide variety of digital communication and processing applications. Its ability to handle high-speed operations, compatibility with different input types, and robust noise immunity make it a valuable asset in any electronic system requiring reliable data reception.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9447 $69.7235
11+ $11.4418 $125.8598
16+ $11.0843 $177.3488
22+ $10.7267 $235.9874
28+ $10.3691 $290.3348
38+ $9.2965 $353.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess