EN
  • EN
  • DE

MC100LVEP34DTG

Part No MC100LVEP34DTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Tube
Type Clock Generator
PLL No
Input CML, LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Frequency - Max 2.8GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
RoHS State Request Verification
Win Source Part Number 1216924-MC100LVEP34DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEP34
Introduction Date September 06, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MC100LVEP34DTG CAD Model

Description

The MC100LVEP34DTG is a state-of-the-art clock generation integrated circuit designed and manufactured by ON Semiconductor. This device is a part of the high-performance ECL family and is engineered to meet the demanding requirements of today's advanced digital systems.

Key Features

  • Quad Differential PECL to LVPECL Clock Generator: The MC100LVEP34DTG is capable of generating four differential clock outputs from a single PECL or LVPECL clock input, providing versatility in clock distribution schemes.
  • High-Speed Performance: With a maximum frequency of 2.5 GHz, this device is optimized for high-speed applications, ensuring minimal skew and jitter in clock signal distribution.
  • Low Skew Outputs: The device boasts an incredibly low output skew, which is crucial for maintaining signal integrity in synchronous digital systems.
  • 3.3 V Power Supply: Operating at a 3.3 V power supply, the MC100LVEP34DTG is designed for compatibility with contemporary low-voltage systems, reducing overall power consumption.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a wide range of environments and applications.

Applications

The ON Semiconductor MC100LVEP34DTG is ideal for various applications that require precise and reliable clock generation and distribution, including:

  • Networking and telecommunications
  • Server and storage systems
  • Test and measurement equipment
  • High-speed computing

Package and Quality

The device is housed in a 20-lead TSSOP package, which is designed for surface mount technology (SMT), ensuring ease of integration into PCB designs. ON Semiconductor's commitment to quality ensures that the MC100LVEP34DTG meets stringent industry standards for performance and reliability.

Conclusion

In summary, the ON Semiconductor MC100LVEP34DTG is a high-performance, low-skew clock generator that provides a reliable solution for clock management in high-frequency digital systems. Its advanced features and robust design make it an essential component for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess