EN
  • EN
  • DE

MC100LVEL37DWR2

Part No MC100LVEL37DWR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF DVDR MUX 2:4 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Type Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100LV
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634182-MC100LVEL37DWR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL37DWR2 CAD Model

Description

The ON Semiconductor MC100LVEL37DWR2 is a high-performance, 3.3V ECL Low Voltage Clock Distribution Chip that is designed to meet the demanding needs of high-speed data communication systems. The device is part of ON Semiconductor's 100EL family, renowned for its quality and reliability in clock distribution applications.

Key Features

  • High-Speed Performance: With a maximum frequency of 2.5 GHz, the MC100LVEL37DWR2 is optimized for rapid signal processing, making it ideal for applications requiring high-speed data transfer.
  • Low Voltage Operation: Operating at 3.3V, this device ensures reduced power consumption without compromising on performance, which is critical for modern, energy-efficient designs.
  • Multiple Outputs: It features three fully differential clock distribution pairs, which provide six outputs, ensuring that multiple components can be synchronized within a system.
  • System Flexibility: The device offers both differential ECL outputs and additional LVPECL outputs, providing compatibility and flexibility for various system design requirements.
  • Temperature Range: The MC100LVEL37DWR2 is designed to operate over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The ON Semiconductor MC100LVEL37DWR2 is suitable for a wide range of applications, including:

  • Clock distribution in high-speed data systems
  • Telecommunications and networking equipment
  • High-performance computing and data centers
  • Signal processing and test equipment

Package and Quality

The device comes in a 20-SOIC wide body surface-mount package, which is conducive to automated assembly processes and space-saving on PCBs. ON Semiconductor's commitment to quality ensures that the MC100LVEL37DWR2 meets stringent industry standards for performance and reliability.

Conclusion

In conclusion, the ON Semiconductor MC100LVEL37DWR2 is a versatile and robust clock distribution solution for designers who require high-speed, low-voltage operation. Its multiple outputs, broad temperature range, and compatibility with various logic standards make it an excellent choice for a wide array of high-speed data applications.

You May Also Be Interested in

Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9392 $59.2704
29+ $4.0528 $117.5312
45+ $3.9261 $176.6745
61+ $3.7995 $231.7695
79+ $3.6728 $290.1512
106+ $3.2929 $349.0474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess