ON Semiconductor MC100LVEL11DTR2 Product Overview
The ON Semiconductor MC100LVEL11DTR2 is a high-performance 2:1 multiplexer device that is part of the ECLinPS Lite™ family. Designed for applications requiring the selection between two LVPECL (Low Voltage Positive Emitter Coupled Logic) clock/data signals, this component is ideal for integration into telecommunications, data communications, and networking equipment where signal integrity and high-speed data handling are paramount.
Key Features
- Technology: The device is built on advanced bipolar technology, ensuring high-speed operation and reliability.
- Operating Range: It operates over a wide voltage range of 3.0V to 3.8V, making it versatile for various system designs.
- Speed: The MC100LVEL11DTR2 boasts a maximum frequency of 2GHz, suitable for high-frequency applications.
- Functionality: As a 2:1 MUX, it allows for the selection between two inputs, providing flexibility in signal routing within a circuit.
- Package: It is available in a TSSOP-8 package, which is ideal for space-constrained applications.
- Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
Applications
The MC100LVEL11DTR2 is suited for various high-speed applications including:
- Clock distribution networks
- Telecommunication and data communication systems
- Networking equipment such as routers and switches
- Signal gating and multiplexing
- Automated test equipment
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The MC100LVEL11DTR2 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This demonstrates ON Semiconductor's dedication to reducing the environmental impact of their products.
Conclusion
The ON Semiconductor MC100LVEL11DTR2 is a testament to the company's dedication to developing high-speed, reliable, and environmentally conscious components. Its versatility, combined with its performance specifications, makes it an excellent choice for designers looking to optimize their high-speed signal processing applications.