EN
  • EN
  • DE
  • IT

MC100LVE164FAR2G

Part No MC100LVE164FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 16:1 3.3V ECL 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 135447-MC100LVE164FAR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MC100LVE164FAR2G CAD Model

Description

ON Semiconductor MC100LVE164FAR2G Product Overview

The MC100LVE164FAR2G is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding requirements of communication infrastructure, industrial applications, and high-speed data processing systems. This device is part of the ECLinPS Lite™ family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Technology: The device is built upon differential ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and reduced power consumption compared to traditional logic families.
  • Performance: With a maximum frequency of 2.5 GHz, the MC100LVE164FAR2G is optimized for high-speed applications that require quick data throughput and minimal latency.
  • Power Supply: It operates on a nominal supply voltage of 2.5 V, with a specified tolerance, making it compatible with a variety of system power schemes.
  • Temperature Range: The device is designed to function within an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: Housed in a compact 32-lead LQFP package, the MC100LVE164FAR2G is designed for space-constrained applications without compromising on functionality.
  • Quality: As with all ON Semiconductor products, this device is manufactured to high-quality standards, ensuring consistent performance and longevity.

Applications

The MC100LVE164FAR2G is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Industrial control systems

Conclusion

ON Semiconductor's MC100LVE164FAR2G offers a blend of speed, power efficiency, and reliability, making it an ideal choice for designers looking to enhance the performance of their high-speed digital systems. Whether for data communication or industrial applications, this device provides a solution that engineers can trust to deliver consistent results in the most demanding of scenarios.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess