EN
  • EN
  • DE

MC100EPT20DTR2G

Part No MC100EPT20DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL/CMOS-PECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072822-MC100EPT20DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT20DTR2G CAD Model

Description

ON Semiconductor MC100EPT20DTR2G: A High-Performance Differential LVPECL to LVTTL Translator

The MC100EPT20DTR2G is a state-of-the-art differential LVPECL to LVTTL translator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to provide a reliable interface between systems operating at different voltage levels, making it an essential component for mixed-voltage applications in the telecommunications, computing, and industrial markets.

Constructed with ON Semiconductor's advanced technology, the MC100EPT20DTR2G offers high-speed signal processing capabilities, ensuring minimal signal distortion and optimal performance. The translator operates with a 3.3 V power supply, which is compatible with low-voltage TTL logic levels, making it a versatile solution for modern electronic designs.

The device comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on printed circuit boards, contributing to more efficient use of space within electronic systems.

Key features of the MC100EPT20DTR2G include:

  • Differential LVPECL inputs and LVTTL outputs
  • Operating range from 3.0 V to 3.6 V, with a typical supply voltage of 3.3 V
  • Maximum input clock frequency of 3 GHz for fast data processing
  • Low propagation delay, ensuring quick signal translation
  • 50 ps output rise and fall times, providing sharp signal transitions
  • The capability to operate over the industrial temperature range of -40°C to +85°C
  • Open output fail-safe design, enhancing the robustness of the system
  • Pb-Free and RoHS compliant, adhering to environmental standards

With its exceptional performance and reliability, the MC100EPT20DTR2G is an excellent choice for applications that require accurate and efficient level translation, such as clock and data signal interfacing between different voltage domains. Its robust design ensures that it can withstand the rigors of industrial environments while maintaining precise signal integrity.

Overall, the MC100EPT20DTR2G from ON Semiconductor exemplifies the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. Its integration into your design will ensure a seamless bridge between LVPECL and LVTTL interfaces, enhancing the overall functionality and efficiency of your electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4652 $65.8608
8+ $13.5099 $108.0792
12+ $13.0878 $157.0536
16+ $12.6656 $202.6496
21+ $12.2434 $257.1114
28+ $10.9768 $307.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess