EN
  • EN
  • DE

MC100EPT20DTR2

Part No MC100EPT20DTR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V LVTTL/LVCMOS to Differential LVPECL Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216783-MC100EPT20DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT20DTR2 CAD Model

Description

ON Semiconductor MC100EPT20DTR2: A Premier Differential LVPECL to LVTTL Translator

The MC100EPT20DTR2 is a cutting-edge electronic component designed by ON Semiconductor, renowned for its expertise in the semiconductor industry. This differential LVPECL to LVTTL translator is engineered to provide a seamless interface between systems operating at different voltage levels, specifically from Low Voltage Positive Emitter Coupled Logic (LVPECL) levels to Low Voltage Transistor-Transistor Logic (LVTTL) levels.

Key Features:

  • Versatile Power Supply: The MC100EPT20DTR2 is capable of operating with a 3.3V ±10% power supply, making it suitable for various applications without the need for additional power regulation components.
  • High-Speed Performance: Designed for high-speed signal processing, this translator can handle data rates that are essential for today's fast-paced electronic requirements.
  • Temperature Resilience: It operates reliably over an extended industrial temperature range, ensuring consistent performance in diverse environmental conditions.
  • Output Type: The device features LVTTL outputs with the capability to drive a 50Ω transmission line terminated to 3.3V.
  • Package: The MC100EPT20DTR2 comes in a compact TSSOP-8 package, offering a space-saving solution for PCB designs.

Applications:

The ON Semiconductor MC100EPT20DTR2 is ideal for use in a variety of applications where interfacing between different logic levels is required. Common uses include, but are not limited to:

  • Telecommunications
  • Networking Equipment
  • Signal Conversion
  • Data Communication Systems
  • Computing Interfaces

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC100EPT20DTR2 is manufactured with stringent quality control measures, ensuring that it meets the reliability standards expected from a leading semiconductor provider. Whether you are designing a new system or upgrading an existing one, the MC100EPT20DTR2 from ON Semiconductor is a dependable choice for your LVPECL to LVTTL translation needs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8050 $58.0500
25+ $4.7632 $119.0800
38+ $4.6142 $175.3396
52+ $4.4652 $232.1904
67+ $4.3162 $289.1854
90+ $3.8704 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess