The MC100EP91DWG is a high-performance, 3.3V/5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and reliability in data transmission applications.
Key Features
- High-Speed Performance: The MC100EP91DWG offers a maximum frequency greater than 3 GHz, making it suitable for high-speed data processing and communication systems.
- Differential ECL Inputs and Outputs: With differential ECL (Emitter Coupled Logic) inputs and outputs, this device ensures reduced noise and improved signal integrity, which is critical for maintaining data fidelity over long distances and in noisy environments.
- PECL Mode Operation: It supports Positive Emitter Coupled Logic (PECL) mode for added versatility, allowing for integration with PECL systems.
- Multiple Power Supply Options: The MC100EP91DWG can operate at either 3.3V or 5V power supply, providing flexibility for different system requirements.
- Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.
Applications
The MC100EP91DWG is ideal for a range of applications that require high-speed data reception and driving capabilities. These applications include, but are not limited to:
- High-speed data transfer systems
- Telecommunications and networking equipment
- Automated test equipment
- Backplane data communication
- Precision clock distribution systems
Product Specifications
| Parameter |
Value |
| Package Type |
SOIC-8 |
| Operating Voltage |
3.3V, 5V |
| Frequency |
>3 GHz |
| Temperature Range |
-40°C to 85°C |
With its robust design and high-speed capabilities, the MC100EP91DWG from ON Semiconductor is a reliable choice for engineers and designers looking to enhance the performance of their digital systems.