EN
  • EN
  • DE

MC100EP35DT

Part No MC100EP35DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE SNGL 1BIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Obsolete
Function Reset
Type JK Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 50 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-TSSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number 100EP35
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739855-MC100EP35DT
Ultra Librarian 3D Model Ultra Librarian MC100EP35DT CAD Model

Description

The MC100EP35DT is a high-performance, precision edge-triggered D-type flip-flop from ON Semiconductor. This device is a part of the ECLinPS MAX™ family, designed to provide the utmost speed and reliability for digital circuits. It is particularly suitable for applications that require fast edge rates and clock frequencies, making it an ideal component for high-speed data communication, computing, and advanced digital systems.

Key Features

  • High-Speed Performance: The MC100EP35DT boasts a maximum frequency of 3 GHz, ensuring rapid data processing and quick response times in critical applications.
  • Differential Clock Inputs: The device features differential clock inputs which provide improved noise immunity and allow for precise edge-triggered operation.
  • Positive Emitter Coupled Logic (PECL) Levels: The output levels are compatible with PECL logic, making it easy to integrate into existing PECL systems.
  • Asynchronous Direct Reset: An asynchronous direct reset input (RESET) is provided, allowing for immediate initialization of the flip-flop's output state when required.
  • Temperature Range: The MC100EP35DT operates within the industrial temperature range of -40°C to +85°C, guaranteeing stable performance in various environmental conditions.
  • 5 V Power Supply: The device is designed to work with a 5 V power supply, which is standard in many digital systems.
  • Pb-Free Package: The flip-flop comes in a Pb-free, RoHS-compliant package, aligning with environmental regulations and green initiatives.

Applications

The ON Semiconductor MC100EP35DT is versatile and can be employed in a variety of high-speed digital applications, including:

  • High-frequency clock division
  • Serial-to-parallel data conversion
  • Pulse shaping and waveform generation
  • Phase-locked loops (PLLs)
  • Frequency synthesizers
  • High-speed data communication systems

With its robust feature set and ON Semiconductor's commitment to quality, the MC100EP35DT is a reliable choice for designers looking to improve the speed and efficiency of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess