Products specifications

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Essentra Components
Series MicroPlastics
Package Bulk
Product Status Active
Screw Head Type Cheese Head
Drive Type Slotted
Thread Size #10-32
Head Diameter 0.150" (3.81mm)
Head Height 0.060" (1.52mm)
Length - Below Head 0.313" (7.94mm)
Material Nylon
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 888666-011032S031
Ultra Librarian 3D Model Ultra Librarian 011032S031 CAD Model

Description

The MicroPlastics screw is a nylon fastener accessory with a cheese head and slotted drive type.

  • Head Diameter: 0.150 inches
  • Head Height: 0.060 inches
  • Thread Size: #10-32
  • Length Below Head: 0.313 inches
  • Standard Package: 1,000 pieces
  • Manufacturer: Essentra Components
  • Status: Active
  • ECCN Classification: EAR99
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Hammond Manufacturing
BLACK SCREWS 100/PACK
Need more? Email Us
ECAD model for 1455MS100BK
Keystone Electronics
THUMB SCREW KNOB #4-40
Need more? Email Us
ECAD model for 2501
Keystone Electronics
SHEET METAL SCREW HEX SLOTTED #4
Need more? Email Us
ECAD model for 9575
Keystone Electronics
THUMB SCREW KNOB #4-40
Need more? Email Us
ECAD model for 2500
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
ECAD model for 9300
Keystone Electronics
MACH SCREW BINDING SLOTTED #6-32
Need more? Email Us
ECAD model for 9410
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 6-32
Need more? Email Us
ECAD model for 9309
Essentra Components
BINDER COMBINATION SCREW 6-32 TH
Need more? Email Us
ECAD model for 010632CD162
Keystone Electronics
THUMB SCREW KNOB #6-32
Need more? Email Us
ECAD model for 2404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention