EN
  • EN
  • DE

MC100EP116FA

Part No MC100EP116FA
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC TCVR/DRVR HEX DIFF ECL 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100EP
Package Tray
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number 100EP116
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883216-MC100EP116FA
Ultra Librarian 3D Model Ultra Librarian MC100EP116FA CAD Model

Description

ON Semiconductor MC100EP116FA: A High-Performance 5V ECL 4-Bit Differential Clock D Flip-Flop

The ON Semiconductor MC100EP116FA is a cutting-edge integrated circuit that forms part of the high-performance ECLinPS MAX™ family. This device is a 4-bit differential clock D flip-flop, designed to be used in systems that require fast edge rates and clock frequencies, making it an ideal choice for high-speed digital applications.

Constructed with ON Semiconductor's advanced high-speed bipolar technology, the MC100EP116FA operates with a 5V power supply and features fully differential clock and data paths. This ensures minimal skew and pulse width distortion, which is essential for maintaining signal integrity in high-speed communication and processing systems.

The device's differential design also provides improved noise immunity, making it suitable for use in environments with high electrical noise. The MC100EP116FA boasts a maximum clock frequency of 3 GHz, providing the speed needed for the most demanding applications such as high-speed networking, data communication, and signal processing.

Each flip-flop in the MC100EP116FA has differential clock and data inputs, as well as differential Q and Q-bar outputs. This allows for flexibility in system design, enabling the implementation of both positive and negative edge-triggered circuits. The device also includes an asynchronous set/reset (Master Reset) feature, allowing all four flip-flops to be simultaneously set or reset, which is particularly useful for initializing or synchronizing systems.

Key features of the MC100EP116FA include:

  • 5V ECL 4-Bit Differential Clock D Flip-Flop
  • Maximum clock frequency of 3 GHz
  • Fully differential clock and data paths
  • Asynchronous set/reset (Master Reset) functionality
  • Improved noise immunity due to differential design
  • Available in a 32-lead LQFP package

Overall, the ON Semiconductor MC100EP116FA is a robust and reliable component that provides the speed, precision, and performance required for high-speed digital systems. Its advanced features and differential design make it a top choice for engineers looking to enhance the performance of their digital circuit designs.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess