EN
  • EN
  • DE

MC100EP105FAR2G

Part No MC100EP105FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND/NAND QUAD 2IN 32LQFP / AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series 100EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND/NAND Gate
Number of Circuits 4
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC100EP105
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC100EP105FAR2GOS,ONSONSMC100EP105FAR2G,2156-MC100EP105FAR2G-ONTR
Standard Package 2,000
Win Source Part Number 1076590-MC100EP105FAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP105FAR2G CAD Model

Description

ON Semiconductor MC100EP105FAR2G - High-Performance ECL Clock Driver

The MC100EP105FAR2G is a quint differential ECL (Emitter Coupled Logic) to PECL (Positive Emitter Coupled Logic) clock driver designed by ON Semiconductor, a leading provider in energy-efficient innovations. This clock driver is engineered to address the need for high-speed data transmission and clock distribution in advanced digital systems.

Key Features:

  • Technology: The device is built on ON Semiconductor's advanced 28 nm, 5 V ECL process, providing high performance and reliability.
  • Speed: It features a maximum frequency of 3 GHz, making it suitable for high-speed applications.
  • Design Flexibility: The MC100EP105FAR2G offers five differential PECL outputs, which are configurable and can be used to drive multiple devices.
  • Power Supply: It operates with a single power supply ranging from 3.0 V to 5.5 V, allowing for easy integration into various system designs.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
  • Package: Housed in a 32-lead LQFP package, it ensures a compact footprint and is suitable for space-constrained applications.

Applications:

The MC100EP105FAR2G is ideal for a variety of high-speed clock distribution applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-speed servers and data storage systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • Satellite and broadband communications systems

Advantages:

With its high frequency and differential signaling, the MC100EP105FAR2G minimizes signal skew and provides improved noise immunity, which is crucial for maintaining signal integrity in high-speed digital systems. Its robust design and flexible power supply options make it a versatile choice for designers looking to enhance performance while maintaining system stability and reliability.

Overall, the MC100EP105FAR2G from ON Semiconductor stands out as a high-quality, reliable solution for sophisticated clock distribution requirements in modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess