EN
  • EN
  • DE

MC100EP101FAR2

Part No MC100EP101FAR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V / 5V ECL Quad 4-Input OR/NOR | IC GATE OR/NOR QUAD 4INP 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 100EP101
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 719362-MC100EP101FAR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP101FAR2 CAD Model

Description

ON Semiconductor MC100EP101FAR2 Product Overview

The MC100EP101FAR2 is a high-performance, precision ECL (Emitter Coupled Logic) clock driver manufactured by ON Semiconductor. This device is designed to meet the stringent requirements of high-speed digital systems, providing low skew, high-frequency clock distribution with differential ECL outputs. The MC100EP101FAR2 is an essential component for applications that demand accurate timing and synchronization, such as advanced computing, high-speed networking, and telecommunications equipment.

Key Features

  • Advanced Technology: Built on ON Semiconductor's advanced bipolar technology, the MC100EP101FAR2 ensures reliable performance in the most demanding environments.
  • High-Speed Operation: Capable of handling clock frequencies in excess of 3 GHz, making it suitable for high-speed applications.
  • Low Skew Outputs: Provides low output-to-output skew, which is critical for maintaining data integrity and synchronization across multiple signal paths.
  • Differential ECL Outputs: The differential outputs offer improved noise immunity and allow for longer transmission distances without signal degradation.
  • Flexible Power Supply: Supports a wide range of power supply voltages from –4.2 V to –5.7 V, accommodating various system design requirements.
  • Temperature Range: Operates within an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The MC100EP101FAR2 is ideal for a variety of high-speed digital applications, including:

  • Clock distribution networks
  • High-speed routers and switches
  • Telecommunication infrastructure
  • Data centers and server farms
  • Test and measurement equipment

Package and Quality

ON Semiconductor's MC100EP101FAR2 comes in a space-saving 32-lead LQFP package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. The device is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide range of temperatures. With ON Semiconductor's commitment to high-quality manufacturing and rigorous testing, customers can expect consistent and dependable operation from each MC100EP101FAR2 clock driver.

Whether you are designing a high-speed computing system or a sophisticated telecommunications network, the MC100EP101FAR2 from ON Semiconductor provides the performance and reliability required to keep your systems running at peak efficiency.

You May Also Be Interested in

Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess