EN
  • EN
  • DE

MC100ELT25DR2G

Part No MC100ELT25DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IX XLATOR -5V ECL-TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207752-MC100ELT25DR2G
Ultra Librarian 3D Model Ultra Librarian MC100ELT25DR2G CAD Model

Description

ON Semiconductor MC100ELT25DR2G

The MC100ELT25DR2G is a high-performance, dual differential PECL to TTL translator manufactured by ON Semiconductor. This device is designed to bridge the gap between two different signal domains, providing seamless translation from positive Emitter Coupled Logic (PECL) levels to Transistor-Transistor Logic (TTL) levels. It is particularly suitable for applications that require fast signal processing and high-speed data transmission, making it an ideal choice for telecommunications, data communications, and computing systems.

The MC100ELT25DR2G features a pair of differential PECL inputs and a pair of TTL outputs, which makes it capable of translating two independent channels simultaneously. The translator operates with a wide supply voltage range from 4.2V to 5.5V, ensuring compatibility with various system power requirements. Additionally, it boasts a robust design that can withstand the demanding conditions of industrial environments.

One of the key advantages of this translator is its high-speed performance. With propagation delays typically less than 2.5 ns, it ensures minimal signal distortion and timing errors. This characteristic is crucial for maintaining data integrity in systems where precise timing is essential. Furthermore, the MC100ELT25DR2G exhibits a minimal input hysteresis of 150 mV, which enhances its noise immunity and contributes to a more reliable operation.

The device comes in an 8-pin SOIC package, which is a compact form factor that conserves space on printed circuit boards. It is also RoHS compliant, which means it meets the environmental standards that restrict the use of certain hazardous substances in electronic equipment.

With its high-speed capabilities and reliable performance, the MC100ELT25DR2G from ON Semiconductor is a versatile solution for system designers looking to interface between PECL and TTL logic levels. Its robustness and efficiency make it a valuable component in a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5941 $59.6643
55+ $2.1286 $117.0730
85+ $2.0621 $175.2785
116+ $1.9955 $231.4780
150+ $1.9291 $289.3650
201+ $1.7295 $347.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess