EN
  • EN
  • DE

MC100ELT22DTG

Part No MC100ELT22DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DL TTL-PECL DFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 207750-MC100ELT22DTG
Ultra Librarian 3D Model Ultra Librarian MC100ELT22DTG CAD Model

Description

The ON Semiconductor MC100ELT22DTG is a high-performance integrated circuit designed to translate a differential Positive Emitter Coupled Logic (PECL) input signal to a Transistor-Transistor Logic (TTL) output level. This dual differential translator is a vital component for applications requiring the interface between systems operating at different voltage levels. It is especially useful in communication, networking, and data transmission systems where signal integrity and speed are crucial.

Key Features

  • Differential PECL to TTL Translation: The MC100ELT22DTG efficiently converts PECL levels to TTL voltage levels, ensuring compatibility between different logic families.
  • High-Speed Operation: With a typical propagation delay of only 2.5 ns, this device is optimized for high-speed applications, providing rapid signal translation without significant time lag.
  • 5V Power Supply: The device operates from a single 5V power supply, making it easy to integrate into typical TTL environments.
  • Flow-Through Pinout: The flow-through design simplifies the PCB layout by allowing input and output pins to be placed on opposite sides of the package, reducing signal skew and crosstalk.
  • Temperature Range: The MC100ELT22DTG is designed to perform reliably over an industrial temperature range of -40°C to 85°C, making it suitable for use in a wide range of environmental conditions.

Applications

The versatility of the MC100ELT22DTG makes it an ideal choice for various applications, including:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal conversion in mixed voltage systems
  • Clock distribution and timing circuits
  • Test and measurement equipment

Product Specifications

The MC100ELT22DTG comes in a TSSOP-8 package, which is a space-saving solution for modern electronic devices. It features two differential PECL inputs and two TTL outputs, providing the flexibility needed for complex circuit designs. The device's robust construction ensures long-term reliability and performance under varying conditions.

With its combination of speed, precision, and versatility, the ON Semiconductor MC100ELT22DTG is an excellent choice for designers looking to bridge the gap between PECL and TTL logic levels in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess