EN
  • EN
  • DE

MC100EL91DW

Part No MC100EL91DW
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRIPLE PECL-ECL 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal PECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL91
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633967-MC100EL91DW
Ultra Librarian 3D Model Ultra Librarian MC100EL91DW CAD Model

Description

The MC100EL91DW is a high-performance differential clock driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to address the needs of high-speed clock distribution applications. With its ability to provide low skew and high fanout, the MC100EL91DW is ideal for distributing high-frequency clock signals across a printed circuit board (PCB).

Key Features

  • High-Speed Performance: The MC100EL91DW operates at exceptional speeds, making it suitable for advanced systems that require rapid signal processing.
  • Differential Outputs: This clock driver offers two pairs of differential outputs, which are essential for minimizing signal noise and crosstalk, thereby improving signal integrity.
  • Low Output Skew: The device provides a low output skew, which ensures synchronous clock distribution, critical for maintaining system timing accuracy.
  • Wide Voltage Range: It operates over a wide range of supply voltages, from –4.2V to –5.7V, offering flexibility in various design architectures.

Applications

The MC100EL91DW is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed networking and telecommunication equipment
  • Server and enterprise computing systems
  • Signal distribution in test and measurement instruments
  • Automated test equipment (ATE)

Technical Specifications

With its advanced technical specifications, the MC100EL91DW ensures reliable and consistent performance:

  • Package: The device is offered in a 20-SOIC wide body package, providing a compact solution for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of –40°C to 85°C, ensuring reliability under various environmental conditions.
  • Technology: Utilizing ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, the MC100EL91DW achieves high-speed operation and robust performance.

In conclusion, the MC100EL91DW from ON Semiconductor is an exceptional choice for designers looking to implement a high-speed, low-skew clock distribution system. Its differential outputs, wide voltage range, and low output skew make it an indispensable component for any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2302 $59.2228
34+ $3.4710 $118.0140
52+ $3.3626 $174.8552
71+ $3.2541 $231.0411
92+ $3.1455 $289.3860
123+ $2.8202 $346.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess