Product Overview: MC100EL01DR2G
The MC100EL01DR2G is a high-performance ECL (Emitter Coupled Logic) 2-input NAND gate designed by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's 100EL series which is renowned for its fast switching speeds and reliability in demanding applications.
Key Features
- Technology: The device utilizes advanced ECL technology, ensuring high-speed operation with minimal power consumption.
- Operating Voltage: It operates with a supply voltage of -4.2V to -5.7V, making it compatible with other ECL systems.
- Speed: The MC100EL01DR2G boasts a typical propagation delay of just 0.75ns, providing rapid response times for critical applications.
- Output Current: It can drive 50Ω transmission lines with output current levels of 50mA, ensuring strong signal integrity.
- Temperature Range: This device is operational over a broad temperature range from -40°C to +85°C, suitable for various industrial environments.
- Packaging: The MC100EL01DR2G comes in an SOIC-8 package, which is compact and ideal for space-constrained applications.
Applications
The MC100EL01DR2G is versatile and can be used in a wide array of applications including:
- High-speed data communication
- Networking and telecommunication equipment
- Precision timing circuits
- Test and measurement systems
- High-frequency signal processing
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC100EL01DR2G is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in the field. Its robust construction and ECL technology make it an excellent choice for applications requiring fast switching and precision.
Environmental Considerations
ON Semiconductor also prioritizes environmental sustainability. The MC100EL01DR2G is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-conscious applications.