EN
  • EN
  • DE
  • IT

MC100E163FN

Part No MC100E163FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2BIT 8:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 125015-MC100E163FN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E163FN CAD Model

Description

ON Semiconductor MC100E163FN: High-Performance 5V ECL 8-Bit Synchronous Binary Up/Down Counter

The MC100E163FN from ON Semiconductor is a state-of-the-art 8-bit synchronous binary up/down counter, designed for high-speed counting applications that require robust performance and reliability. This integrated circuit is a part of ON Semiconductor's 100E series, which is well-known for its high-speed Emitter Coupled Logic (ECL) technology.

Key Features:

  • High-Speed Operation: The MC100E163FN operates at exceptional speeds, making it suitable for high-frequency applications that demand rapid counting capabilities.
  • 5V ECL Power Supply: This device is designed to work with a 5V power supply, which is standard for ECL technology, providing compatibility with other ECL logic devices.
  • Synchronous Counting: Synchronous counting ensures that the counting operation changes state on the clock's rising edge, providing precise timing and control.
  • Up/Down Counting: The counter can be programmed to count either up or down, offering versatility for different types of applications.
  • Fully Synchronous Operation: All state changes, whether in counting or loading, are initiated by the LOW-to-HIGH transition of the clock.
  • Asynchronous Master Reset: An asynchronous master reset clears the counter to all zeros when applied, allowing for quick initialization or reset of the count.

Applications:

The MC100E163FN is ideal for a variety of applications where precise and rapid counting is necessary. These applications include:

  • High-speed data acquisition systems
  • Process control and automation
  • Digital signal processing
  • Frequency division and pulse-width modulation
  • Instrumentation and test equipment

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability. The MC100E163FN is produced with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design is capable of withstanding harsh environments, making it a reliable choice for critical systems.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1214 $67.3354
26+ $5.0231 $130.6006
40+ $4.8653 $194.6120
55+ $4.7087 $258.9785
72+ $4.5521 $327.7512
96+ $4.0813 $391.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess