EN
  • EN
  • DE

MC100E154FN

Part No MC100E154FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5-BIT 2:1 MUX-LATCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer ON Semiconductor
Win Source Part Number 316656-MC100E154FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E154FN CAD Model

Description

The MC100E154FN from ON Semiconductor stands out as a high-performance 5V ECL 4-Bit Differential Line Driver designed to address the rigorous demands of high-speed data transmission systems. This component is an integral part of the 100E series, which is renowned for its exceptional quality and reliability in the semiconductor industry.

Constructed with an advanced ECL (Emitter Coupled Logic) process, the MC100E154FN ensures minimal propagation delay and pulse skew, which is crucial for maintaining data integrity in high-speed communication. The device operates with a 5V power supply and is capable of driving a 50 Ohm transmission line matched to -2V. This makes it highly suitable for applications requiring fast rise and fall times at high frequencies.

The MC100E154FN features a quartet of differential line drivers that can be independently controlled, offering versatility in various signal routing and data manipulation tasks. Each driver has complementary outputs that provide a balanced signal pair, effectively reducing electromagnetic interference (EMI) and improving signal integrity over long distances. This makes the device an excellent choice for telecommunications, networking, and high-speed computing applications.

Additionally, the device boasts an open input default state, meaning that if the inputs are left open or are undriven, the outputs will default to a logic low state. This feature simplifies the design of fail-safe systems and enhances the overall robustness of the application.

The MC100E154FN is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation. This packaging is also conducive to reliable surface mount technology (SMT) assembly processes, facilitating integration into a wide range of electronic systems.

ON Semiconductor's commitment to quality is evident in the MC100E154FN, as it is designed to meet or exceed the stringent requirements set by the industry, ensuring optimal performance in the most challenging environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess