The SN75372D by Texas Instruments is a high-performance dual peripheral driver designed to cater to a wide array of applications, ranging from industrial to automotive, and is particularly well-suited for driving inductive loads.
Key Features
- Dual Independent Channels: The SN75372D comes with two independent channels allowing it to drive two separate loads simultaneously.
- High-Voltage Outputs: It is capable of handling output voltages up to 30V, making it versatile for various applications.
- High Current Drive: Each channel can source up to 500 mA, providing the necessary drive for inductive loads such as relays, solenoids, and stepper motors.
- Integrated Clamp Diodes: This feature protects the device against inductive voltage spikes, enhancing the reliability and longevity of the driver.
- Wide Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different system requirements.
Applications
The SN75372D is ideal for a variety of applications, including:
- Industrial controls
- Relay drivers
- Motor and solenoid drivers
- Line drivers
- Hammer drivers
Product Specifications
Parameter
Value
Output Voltage (Max)
30V
Output Current (Max per channel)
500 mA
Supply Voltage Range
4.75V to 30V
Package Type
SOIC
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN75372D is built to meet stringent quality standards, ensuring consistent performance and reliability across various environmental conditions.
Please note that all specifications should be verified with the datasheet provided by Texas Instruments for the most accurate and up-to-date information.