EN
  • EN
  • DE

MC100E143FN

Part No MC100E143FN
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 5V ECL 9-Bit Hold Register | IC REGISTER HOLD 9BIT ECL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E143
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216574-MC100E143FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MC100E143FN CAD Model

Description

ON Semiconductor MC100E143FN: High-Performance Clock Distribution Chip

The MC100E143FN from ON Semiconductor is a state-of-the-art clock distribution integrated circuit designed for high-speed digital systems. This device is part of ON Semiconductor's 100E series, which is renowned for its high-performance ECL (Emitter Coupled Logic) technology. The MC100E143FN is optimized for clock distribution networks and is capable of distributing multiple low skew outputs, making it an ideal choice for applications requiring precise timing and synchronization.

Featuring a 5V power supply voltage and an operating temperature range of 0°C to +85°C, the MC100E143FN is engineered to function reliably in diverse environments. The device is housed in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint that is suitable for space-constrained applications.

One of the key attributes of the MC100E143FN is its ability to accept two clock sources, offering a primary and secondary input. This redundancy ensures continuous operation, as the chip can seamlessly switch to the secondary clock input should the primary source fail. This feature is critical for systems where uninterrupted operation is paramount.

The MC100E143FN delivers eight low skew outputs, which are essential for maintaining signal integrity across a clock distribution network. The low skew characteristic ensures that all clock signals arrive at their destinations simultaneously, thus reducing timing errors and improving the overall performance of the digital system.

Additionally, the chip provides fully differential clock paths, which serve to minimize the effects of noise and cross-talk, further enhancing signal quality. The MC100E143FN also includes programmable skew, allowing designers to fine-tune the timing of clock signals to meet specific system requirements.

For designers and engineers looking for a reliable and high-performance solution for their clock distribution needs, the MC100E143FN from ON Semiconductor is a compelling choice. Its robust feature set, including redundancy, low skew outputs, and programmable skew, make it an indispensable component in the design of advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1996 $61.9960
23+ $5.0869 $116.9987
36+ $4.9278 $177.4008
49+ $4.7689 $233.6761
63+ $4.6100 $290.4300
84+ $4.1331 $347.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess