EN
  • EN
  • DE

MC100E131FNR2

Part No MC100E131FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 4-Bit D Flip-Flop | IC FF D-TYPE SNGL 4BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 70mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E131
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1216569-MC100E131FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E131FNR2 CAD Model

Description

ON Semiconductor MC100E131FNR2 Product Overview

The ON Semiconductor MC100E131FNR2 is a quint differential line receiver designed to provide high-performance signal reception in demanding digital systems. This integrated circuit is part of ON Semiconductor's 100E series, which is renowned for its high-speed and low-power consumption characteristics, making it an ideal choice for a variety of applications including telecommunications, data communications, and high-speed computing systems.

Key Features

  • High-Speed Performance: The MC100E131FNR2 is capable of operating at high frequencies, providing reliable signal integrity for fast digital systems.
  • Differential Line Receiver: It features a quint differential line receiver configuration that ensures excellent noise immunity and minimizes signal distortion.
  • PECL Outputs: The device includes Positive Emitter Coupled Logic (PECL) outputs, which are known for their high-speed and low-power characteristics.
  • Low Power Consumption: ON Semiconductor's focus on energy efficiency is evident in this product's design, which allows for reduced power consumption without compromising performance.
  • Temperature Range: The MC100E131FNR2 is designed to operate over a full industrial temperature range, ensuring reliability in a variety of environmental conditions.
  • Package: It is available in a compact, surface-mount package, which is suitable for space-constrained applications.

Applications

The MC100E131FNR2's robust design and high-speed capabilities make it a versatile component that can be used in multiple high-performance applications, including:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Server and computing infrastructure
  • Signal processing units
  • Automated test equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100E131FNR2 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry and provides long-term performance for critical applications.

For designers and engineers looking for a reliable differential line receiver that can handle high-speed signals with precision, the ON Semiconductor MC100E131FNR2 stands out as a superior choice. Its combination of speed, efficiency, and robustness makes it an essential component for any system where signal integrity is paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1115 $64.8920
18+ $6.6556 $119.8008
27+ $6.4477 $174.0879
38+ $6.2397 $237.1086
48+ $6.0316 $289.5168
65+ $5.4077 $351.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess