The MBRS240T3 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in a wide range of applications. This rectifier is a great choice for designers looking to balance energy efficiency with robust performance.
Key Features:
- Low Forward Voltage Drop: The MBRS240T3 provides a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Surge Capacity: It can withstand high surge currents, offering excellent robustness in scenarios where surge protection is critical.
- Power Dissipation: With a power dissipation of 2.5 watts, this component can handle a substantial amount of power, making it suitable for high-power applications.
- High Junction Temperature: The device operates effectively at high temperatures, with a maximum junction temperature of 150°C, ensuring reliability in harsh environments.
Electrical Characteristics:
- Forward Continuous Current: 2 A
- Peak Repetitive Reverse Voltage: 40 V
- Maximum Forward Voltage at 2.0A: 0.530 V
- Maximum Reverse Current at Rated DC Blocking Voltage: 0.5 mA
Applications:
The MBRS240T3 is versatile and can be used in various applications, including:
- Power Supply Management
- DC-DC Converters
- Free-Wheeling Diodes
- Reverse Battery Protection
- Automotive Applications
Package and Quality:
The MBRS240T3 comes in a compact SMB package, which is ideal for space-constrained applications. ON Semiconductor is committed to high standards of quality, and this product is no exception, meeting stringent requirements for performance and reliability.
With its combination of efficiency, durability, and thermal performance, the MBRS240T3 from ON Semiconductor is an excellent choice for engineers and designers looking for a Schottky Barrier Rectifier that does not compromise on quality.