EN
  • EN
  • DE

MBRS1540T3

Part No MBRS1540T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1.5A SMB / Surface Mount Schottky Power Rectifier SMB Power Surface Mount Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 460mV at 1.5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 800μA at 40V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 125°C
Part Number Series MBRS1540
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801613-MBRS1540T3
Ultra Librarian 3D Model Ultra Librarian MBRS1540T3 CAD Model

Description

The ON Semiconductor MBRS1540T3 is a robust Schottky Barrier Rectifier designed for high-efficiency power management applications. This state-of-the-art rectifier is engineered to provide low forward voltage drop while maintaining a high current handling capability, making it an ideal choice for switching power supplies, converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • High Surge Capacity: The device is capable of withstanding high surge currents, ensuring reliable performance in applications subject to surge voltage conditions.
  • Low Power Loss: With a low forward voltage drop, the MBRS1540T3 minimizes power loss, thus improving efficiency and reducing thermal stress on the system.
  • High Current Capability: This rectifier can handle a forward current of up to 15A, making it suitable for high current applications.
  • Temperature Range: It operates within a wide temperature range from -55°C to 150°C, accommodating various operating conditions.
  • Compact Design: The device comes in a small footprint surface mount package (SMC), which saves valuable board space and facilitates easier mounting.

Applications

The MBRS1540T3 is versatile and can be used in a wide array of applications such as:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Portable Devices and Battery-Powered Gadgets
  • Telecommunication Systems

Technical Specifications

Parameter Value
Package Type SMC
Peak Repetitive Reverse Voltage 40V
Average Rectified Forward Current 15A
Operating Junction Temperature Range -55°C to 150°C
Forward Voltage Drop Typically 0.70V at 15A

In conclusion, the ON Semiconductor MBRS1540T3 Schottky Barrier Rectifier is a reliable and efficient solution for modern electronic circuits requiring high-performance rectification. Its high surge capability, low power loss, and high current handling make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5216 $52.1600
235+ $0.4280 $100.5800
365+ $0.4146 $151.3290
500+ $0.4012 $200.6000
645+ $0.3879 $250.1955
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess