EN
  • EN
  • DE

MBRM110ET3

Part No MBRM110ET3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 1A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 10 V 1A Surface Mount Powermite
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite
Family Name MBRM110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 12000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926014-MBRM110ET3
Ultra Librarian 3D Model Ultra Librarian MBRM110ET3 CAD Model

Description

The MBRM110ET3 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its expertise in power management and precision technology. This rectifier is engineered to offer efficient and reliable performance for a wide range of applications, including power supply, conversion systems, and as a polarity protection device.

Key Features

  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which results in reduced power loss and higher efficiency in applications where it is deployed.
  • High Surge Capability: The MBRM110ET3 is capable of handling high surge currents, making it suitable for applications that experience occasional surges and spikes in power.
  • Reverse Voltage: It has a maximum reverse voltage of 100V, which ensures that the device can handle significant voltage without breakdown.
  • Forward Current: The average forward rectified current is 1A, which is ideal for a variety of medium power requirements.
  • Power Dissipation: With a power dissipation of 5.0W, this Schottky Barrier Rectifier can withstand moderate levels of power without overheating.
  • Compact Package: The MBRM110ET3 comes in a small Powermite® package, which is designed to save space on the PCB and is ideal for compact electronic assemblies.
  • RoHS Compliant: The product is fully compliant with the EU's Restriction of Hazardous Substances (RoHS), making it environmentally friendly and safe for use in various markets.

Applications

The MBRM110ET3 is versatile and can be used in a range of electronic circuits. Its applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Reliability and Quality

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MBRM110ET3 Schottky Barrier Rectifier is produced with the highest quality standards, ensuring reliability and performance in even the most challenging conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess