EN
  • EN
  • DE

MBRA130T3G

Part No MBRA130T3G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966142-MBRA130T3G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRA130T3G CAD Model

Description

ON Semiconductor MBRA130T3G Schottky Barrier Rectifier

The MBRA130T3G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification or freewheeling in power management designs. This state-of-the-art device is a critical component for systems where efficient power conversion is paramount, such as in switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The MBRA130T3G offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: With its robust surge handling capacity, this rectifier can withstand high surge currents, providing reliable performance in demanding situations.
  • Power Dissipation: It features a power dissipation of 500 mW, which helps in maintaining optimal thermal performance and longevity.
  • Guard Ring for Stress Protection: A guard ring is integrated into the device for stress protection, which enhances its reliability and lifespan by providing additional protection against voltage spikes and transients.

Electrical Characteristics

  • Peak Repetitive Reverse Voltage (Vrrm): 30 V
  • Maximum Forward Current (If): 1 A
  • Maximum Forward Voltage (Vf) at If: 0.385 V
  • Maximum Reverse Current (Ir) at Vrrm: 500 µA

Applications

The MBRA130T3G is suitable for a variety of applications, including:

  • DC-DC converters
  • AC-DC power supplies for laptops, TVs, and other low-power devices
  • LED lighting
  • Battery charging circuits
  • Automotive applications

The device is provided in a compact SMA package, which is ideal for automated placement and allows for high-density PCB mounting. The MBRA130T3G is also RoHS compliant and halogen-free, ensuring it meets current environmental standards for electronic components.

With its combination of efficiency, reliability, and compact form factor, the MBRA130T3G Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess