The ON Semiconductor MBR140S is a robust and efficient Schottky diode, designed to offer superior switching performance and higher reliability for a wide range of applications. This diode features a low forward voltage drop and fast switching capability, making it an ideal choice for high-frequency and energy-sensitive environments.
Key Features
- Low Forward Voltage Drop: The MBR140S provides a low forward voltage drop, which helps to minimize power loss and improve system efficiency, particularly in applications where power conservation is crucial.
- High Surge Capability: This diode offers excellent surge handling capability, ensuring that it can withstand transient over-voltage conditions without performance degradation.
- Fast Switching Speed: With its fast switching action, the MBR140S minimizes switching losses and is suitable for high-frequency power switching applications.
- Robust Temperature Performance: The diode operates effectively over a broad temperature range, making it reliable in various environmental conditions.
- Compact and Durable: Housed in a small and rugged package, the MBR140S is designed to save board space and enhance the durability of the end product.
Applications
The MBR140S is versatile and can be used in numerous applications, including:
- Power supply design
- DC-DC converters
- Battery charging circuits
- Automotive applications
- Power management solutions
- Reverse battery protection
Technical Specifications
- Package: SOD-123
- Peak Repetitive Reverse Voltage (Vrrm): 40V
- Average Rectified Forward Current (Io): 1A
- Max Forward Voltage Drop (Vf): 0.38V at 1A
- Operating Junction Temperature Range: -55°C to +150°C
The ON Semiconductor MBR140S Schottky diode is a reliable and efficient solution for designers looking to optimize their power management systems with a component that offers low power loss, high surge capability, and fast switching speeds. Its rugged design and wide operating temperature range make it suitable for a variety of challenging applications.