EN
  • EN
  • DE

MBR1035CTLT4G

Part No MBR1035CTLT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316471-MBR1035CTLT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR1035CTLT4G CAD Model

Description

ON Semiconductor MBR1035CTLT4G Schottky Barrier Rectifier

The MBR1035CTLT4G is a robust Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance rectifier is engineered to meet the stringent requirements of high-frequency applications, providing a reliable solution for power management tasks.

Key Features

  • Low Forward Voltage Drop: With its Schottky barrier design, the MBR1035CTLT4G ensures a low forward voltage drop, enhancing system efficiency by reducing power losses during operation.
  • High Surge Capacity: This device can withstand high surge currents, making it ideal for applications that may experience unexpected voltage spikes.
  • Reverse Voltage: It supports a maximum reverse voltage of 35V, which helps protect circuits from reverse bias conditions.
  • Forward Current: The MBR1035CTLT4G is capable of handling a forward current of up to 10A, suitable for handling moderate power loads.
  • Power Dissipation: Its power dissipation capabilities ensure reliable operation even under higher power and temperature conditions.
  • Package: The device comes in a TO-220 package, known for its excellent thermal and electrical performance.

Applications

The ON Semiconductor MBR1035CTLT4G is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management systems

Reliability and Compliance

ON Semiconductor ensures that the MBR1035CTLT4G meets the highest quality and reliability standards. The device is compliant with RoHS directives, indicating that it is free from hazardous substances commonly found in electronic components. This compliance makes it suitable for use in environmentally sensitive applications.

In summary, the MBR1035CTLT4G from ON Semiconductor is a high-efficiency, reliable Schottky barrier rectifier that provides designers with a compact, high-performance solution for a wide range of power management applications. Its low forward voltage drop, high surge capacity, and robust package make it a top choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess