EN
  • EN
  • DE

MBR0520VLT1G

Part No MBR0520VLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316450-MBR0520VLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR0520VLT1G CAD Model

Description

ON Semiconductor MBR0520VLT1G Schottky Barrier Rectifier

The ON Semiconductor MBR0520VLT1G is a state-of-the-art Schottky Barrier Rectifier designed to provide efficient, low voltage rectification with minimal power loss. This high-performance component is a critical part of many power management applications, delivering a forward current of 0.5 A with a low forward voltage drop, ensuring energy efficiency in the circuits it is deployed within.

This rectifier is built using ON Semiconductor's patented Schottky technology which offers superior switching performance and a higher degree of reliability compared to traditional rectifying diodes. The MBR0520VLT1G is designed to have a peak repetitive reverse voltage (Vrrm) of 20V, which makes it suitable for a wide range of applications, including low voltage, high frequency inverters, free-wheeling, and polarity protection devices.

The device is encapsulated in a compact, surface-mount package, specifically the SOD-123 package, which allows for easy integration into various circuit designs without taking up significant board space. This makes the MBR0520VLT1G an excellent choice for space-constrained applications such as portable devices, power supplies, and other compact electronics.

Key Features:

  • Forward Current (If): 0.5 A
  • Peak Repetitive Reverse Voltage (Vrrm): 20 V
  • Low Forward Voltage Drop
  • High Surge Capability
  • Guard-Ring for Stress Protection
  • RoHS Compliant
  • Operating Junction Temperature Range: -55°C to +125°C
  • SOD-123 Surface-Mount Package

In addition to its electrical characteristics, the MBR0520VLT1G is also environmentally friendly, complying with the RoHS directive which restricts the use of certain hazardous substances in electronic equipment. ON Semiconductor's commitment to sustainability ensures that this rectifier not only meets current regulatory requirements but also supports the design of greener products.

Whether you're designing power conversion systems, or looking to enhance the efficiency of your existing applications, the MBR0520VLT1G from ON Semiconductor is an excellent choice for a reliable and high-performing Schottky Barrier Rectifier.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess