EN
  • EN
  • DE

MBR0520LT3G

Part No MBR0520LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 20V 0.5A 2-Pin SOD-123 T/R / DIODE SCHOTTKY 20V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 385mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 20V
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 102285-MBR0520LT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MBR0520L
Introduction Date May 05, 1997
ECCN EAR99
Country of Origin China, Malaysia , United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MBR0520LT3G CAD Model

Description

ON Semiconductor MBR0520LT3G Schottky Barrier Rectifier

The MBR0520LT3G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for applications requiring low voltage, high-frequency rectification, or freewheeling in power management designs. This compact component is a crucial element in a variety of electronic devices, offering a combination of low forward voltage drop and fast switching performance.

Key Features

  • Low Forward Voltage Drop: The MBR0520LT3G boasts a low forward voltage drop, which enhances the overall efficiency of the system in which it is used, by minimizing power loss during conduction.
  • High Surge Capacity: This rectifier can handle a high surge current, making it suitable for applications that may experience occasional spikes in power demand or need to handle short-circuit conditions.
  • Power Dissipation: With a power dissipation of 500 mW, this device can sustain moderate levels of power without compromising its performance or reliability.
  • High Frequency Operation: Its fast switching capability makes it ideal for high-frequency applications, ensuring that it can keep pace with the swift changes in power levels without lagging.
  • Temperature Tolerance: The MBR0520LT3G operates effectively over a wide temperature range, making it suitable for challenging environmental conditions.

Applications

The ON Semiconductor MBR0520LT3G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Automotive systems
  • Reverse battery protection
  • Portable devices
  • LED lighting

Package and Quality Assurance

The MBR0520LT3G comes in a compact SOD-123 package, which is ideal for space-constrained applications. Its small footprint allows for high-density PCB layouts, ensuring that it can be incorporated into the most size-sensitive designs without sacrificing performance.

ON Semiconductor is known for its commitment to quality, and the MBR0520LT3G is no exception. It is produced with the highest manufacturing standards, ensuring reliability and performance consistency across batches. With its robust construction and proven design, the MBR0520LT3G Schottky Barrier Rectifier is an excellent choice for designers looking for a dependable and efficient power management solution.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0590 $50.1500
1,810+ $0.0553 $100.0930
2,810+ $0.0534 $150.0540
4,025+ $0.0497 $200.0425
5,235+ $0.0478 $250.2330
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286,820 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess