Product Overview: MBD914LT1G - ON Semiconductor
The MBD914LT1G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered for applications requiring fast switching capabilities, making it an ideal component for high-speed switching operations in a wide range of electronic devices.
Key Features:
- Fast Switching Speed: The MBD914LT1G is optimized for quick transitions, making it suitable for high-frequency operations.
- Low Forward Voltage Drop: This diode offers efficient conduction with a low forward voltage drop, enhancing overall system efficiency.
- SOD-123 Package: Encased in a small-outline SOD-123 package, the MBD914LT1G saves valuable board space and is compatible with automated assembly processes.
- High Reliability: With ON Semiconductor's commitment to quality, this diode provides reliable performance over a wide range of operating conditions.
- RoHS Compliant: The MBD914LT1G meets RoHS standards, ensuring it is free from hazardous substances and suitable for use in environmentally sensitive applications.
Applications:
The versatile nature of the MBD914LT1G allows it to be used in various electronic circuits and applications, including:
- High-speed switching circuits
- Logic systems
- Power management
- Signal processing
- Consumer electronics
Technical Specifications:
| Parameter |
Value |
| Package |
SOD-123 |
| Maximum Repetitive Reverse Voltage (VRRM) |
100 V |
| Forward Continuous Current (IF) |
200 mA |
| Power Dissipation (PD) |
225 mW |
For engineers and designers looking for a reliable and efficient switching diode, the MBD914LT1G from ON Semiconductor stands out as an excellent choice. Its fast switching capabilities, compact footprint, and adherence to environmental standards make it a versatile component suitable for a multitude of high-speed applications.