EN
  • EN
  • DE

PIC12F1572-I/SN

Part No PIC12F1572-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088153-PIC12F1572-I/SN
Family Name PIC12F1572
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F1572-I/SN CAD Model

Description

Microchip Technology's PIC12F1572-I/SN Microcontroller

The PIC12F1572-I/SN is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This versatile and compact MCU is part of the PIC12F family, known for their low power consumption and flexible features that make them ideal for automation, consumer electronics, and smart control systems.

At the heart of the PIC12F1572-I/SN lies an 8-bit processor that efficiently handles instructions with a set of 32 8-bit working registers. The device operates at a frequency of up to 32 MHz, providing a balanced combination of processing power and energy efficiency. It comes equipped with 3.5 KB of flash memory and 256 bytes of RAM, ensuring sufficient space for your application code and data storage.

This MCU stands out with its integrated features, including:

  • Four Channel 10-bit Analog-to-Digital Converter (ADC): Allows for precise measurement of analog signals, making it perfect for sensor interfacing and data acquisition tasks.
  • PWM Modules: With three PWM channels, it enables accurate control over motors, lighting, and other PWM-driven components.
  • Complementary Waveform Generator (CWG): This feature simplifies the generation of complementary waveforms for motor control and power conversion applications.
  • Numerically Controlled Oscillator (NCO): Provides linear frequency control, which is essential for applications requiring precise timing and modulation.

The PIC12F1572-I/SN is offered in an 8-pin SOIC package, making it a compact solution that fits easily into space-constrained designs. Its wide operating voltage range of 2.3V to 5.5V allows for flexibility in various power environments, and the extended temperature range ensures reliable operation under extreme conditions.

For ease of development, Microchip provides comprehensive support in the form of the MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools help streamline the programming and configuration process, allowing developers to bring their products to market faster.

Whether you're designing a small home automation gadget or an industrial-grade control system, the PIC12F1572-I/SN microcontroller offers the perfect blend of power, efficiency, and versatility to meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,690 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess