EN
  • EN
  • DE

MAX809SQ293D1T1G

Part No MAX809SQ293D1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Very Low Supply Current 3-Pin Microprocessor Reset Monitors | IC MPU RESET MON 2.93V SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Family Part Number MAX809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215048-MAX809SQ293D1T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX809SQ293D1T1G CAD Model

Description

ON Semiconductor MAX809SQ293D1T1G Microprocessor Reset Monitor

The MAX809SQ293D1T1G is a compact, highly reliable microprocessor (µP) supervisory circuit designed by ON Semiconductor to monitor power supplies in digital systems. It provides a significant function in ensuring system integrity by managing the reset activity for microprocessors, microcontrollers, and other digital systems.

This precision device is engineered to assert a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring that the system reboots cleanly in the event of power disturbances. The reset signal remains asserted for an adequate period after VCC has risen above the reset threshold level, providing enough time for the system to stabilize.

Key Features of the MAX809SQ293D1T1G:

  • Precision Monitoring: Features a factory-trimmed reset threshold voltage suitable for monitoring 2.93V power supplies.
  • Low Power Consumption: Designed for low power consumption, making it ideal for use in power-sensitive applications.
  • Reset Timeout: Provides a 140 ms minimum reset timeout delay, ensuring proper system reset.
  • Operating Temperature: Functions reliably over an extended temperature range of -40°C to +85°C, suitable for various operating environments.
  • Package Type: Available in a space-saving SOT-23 package, which is advantageous for space-constrained applications.
  • Immunity to Short VCC Transients: Ensures stable operation by ignoring brief perturbations on the VCC line.

Applications for the MAX809SQ293D1T1G are diverse and include portable devices, computers, embedded systems, and other digital systems that require reliable voltage monitoring. Its ease of integration, coupled with ON Semiconductor's reputation for quality, makes it a go-to component for designers looking to enhance the operational stability of their systems.

The MAX809SQ293D1T1G reset monitor from ON Semiconductor stands out as an essential component for safeguarding system integrity by providing a simple yet effective solution for managing power supply variations and ensuring proper system reset functionality.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6471 $51.7680
190+ $0.5310 $100.8900
295+ $0.5144 $151.7480
405+ $0.4978 $201.6090
520+ $0.4812 $250.2240
700+ $0.4314 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,808 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess