EN
  • EN
  • DE

MAC997A8RLRPG

Part No MAC997A8RLRPG
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 0.8A TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Logic - Sensitive Gate 600 V 800 mA Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MAC997
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880937-MAC997A8RLRPG
Ultra Librarian 3D Model Ultra Librarian MAC997A8RLRPG CAD Model

Description

Introducing the MAC997A8RLRPG from ON Semiconductor

The MAC997A8RLRPG is a cutting-edge component designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This product is a Triac, which is a type of semiconductor device widely used in AC power control applications. The MAC997A8RLRPG is specifically crafted to offer efficient and reliable performance in a variety of electronic circuits.

Key Features

  • Current Rating: The MAC997A8RLRPG has a robust current rating, allowing it to handle significant power levels, making it suitable for a wide range of applications.
  • Voltage Capacity: It is designed to operate at high voltages, providing flexibility and reliability in systems that require voltage regulation and control.
  • Gate Trigger Voltage: The device features a sensitive gate that requires a low trigger voltage, ensuring it can be easily controlled with minimal power.
  • Package: The product comes in a practical and compact package, allowing for seamless integration into various circuit designs without taking up excessive space.
  • High-Temperature Performance: The Triac is capable of operating at high temperatures, making it an excellent choice for challenging environments or applications where heat is a concern.

Applications

The versatility of the MAC997A8RLRPG from ON Semiconductor makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation
  • AC power switching
  • Speed control for power tools

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAC997A8RLRPG is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. The device is tested rigorously to guarantee that it meets the specifications required for a wide range of electronic applications.

Whether you're developing a sophisticated motor control system or a simple lighting solution, the MAC997A8RLRPG from ON Semiconductor offers the performance and durability needed to create efficient, reliable designs. Its robust features and versatile applications make it an essential component for engineers and designers working on the cutting edge of electronic innovation.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2324 $58.1000
610+ $0.1907 $116.3270
940+ $0.1848 $173.7120
1,295+ $0.1788 $231.5460
1,675+ $0.1729 $289.6075
2,240+ $0.1550 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess