EN
  • EN
  • DE

1N6109AUS

Part No 1N6109AUS
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 9.9VWM 18.2VC SQ-MELF / 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9.9V
Voltage - Breakdown (Min) 12.35V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 27.5A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Base Product Number 1N6109
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1380629-1N6109AUS
Ultra Librarian 3D Model Ultra Librarian 1N6109AUS CAD Model

Description

The 1N6109AUS from Microchip Technology is a robust transient voltage suppression diode designed for aerospace applications. This high-reliability component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring optimal performance in the most demanding environments.

Key Features

  • Transient Voltage Suppression: The diode provides excellent protection against voltage transients induced by inductive load switching and lightning, safeguarding your circuitry from potential damage.
  • High Surge Capability: With its high surge capability, the 1N6109AUS can withstand significant power spikes without compromising its integrity or performance, making it ideal for mission-critical aerospace systems.
  • Low Leakage Current: The device features a low leakage current, which minimizes power loss and ensures efficient operation over a wide temperature range.
  • Hermetically Sealed: The diode's hermetic sealing provides superior reliability and longevity by preventing moisture and contaminants from affecting the device.
  • Temperature Range: It operates effectively across a broad temperature range, making it suitable for various aerospace applications that may experience extreme conditions.
  • Compliance and Certification: The 1N6109AUS meets stringent aerospace standards and certifications, ensuring its quality and suitability for aerospace and defense applications.

Applications

The 1N6109AUS is particularly well-suited for use in:

  • Avionic control systems
  • Satellite and space equipment
  • Power supply circuits
  • Communication systems

Technical Specifications

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology. The datasheet includes comprehensive information on the electrical characteristics, mechanical data, and installation guidelines necessary for designers and engineers to incorporate the 1N6109AUS into their systems effectively.

Note: The 1N6109AUS is a specialized component, and it is recommended to consult with Microchip Technology's technical support for advice on integration and to ensure the product meets the specific requirements of your application.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess