EN
  • EN
  • DE
  • IT

MAC223A10

Part No MAC223A10
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Silicon Bidirectional Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 207470-MAC223A10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC223A10 CAD Model

Description

The MAC223A10 is a robust triac device manufactured by ON Semiconductor, designed to manage AC loads in a variety of applications. This triac, which is a type of thyristor, operates as an electronic switch that can conduct current in both directions when triggered. The MAC223A10 is particularly well-suited for controlling AC power where high surge capability is required.

Key Features

  • High Blocking Voltage: The MAC223A10 can withstand voltages up to 600V, making it suitable for use in applications with high operating voltages.
  • High On-state Current: The device can handle a continuous on-state current of 10A, which is ideal for controlling moderate to high power devices.
  • Gate Trigger Current: It has a gate trigger current (I<sub>GT) of 25mA to 50mA, which is the current required to activate the triac, ensuring reliable switching with minimal power loss.
  • Surge Current Capability: With a non-repetitive surge peak on-state current (I<sub>TSM) of 100A, the MAC223A10 can handle high surge currents, providing robust performance during short overcurrent conditions.
  • Isolation Voltage: It features an isolation voltage of 2500V, ensuring that the control circuit is electrically isolated from the power circuit for safety.

Applications

The MAC223A10 is versatile and can be used in a wide range of applications where power control is necessary. Some common applications include:

  • Motor control for fans, blowers, and pumps
  • Lighting control systems, including dimmers and switches
  • Heating control in appliances like ovens and heaters
  • Industrial control for automation and process control systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the MAC223A10 is no exception. This triac is designed to offer consistent performance, a long operational lifespan, and is compliant with industry standards for safety and efficiency. Whether you're designing a new system or upgrading an existing one, the MAC223A10 provides a reliable solution for AC power control.

You May Also Be Interested in

EliteMT
Lowest to $3.8356
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
ESMT
Lowest to $3.2871
Shindengen
Lowest to $0.2264
Omron
Need more? Email Us
EliteMT
Lowest to $4.2044
ESMT
Need more? Email Us
ESMT
Lowest to $1.0647
EliteMT
Lowest to $1.5071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6312 $65.3616
44+ $2.9792 $131.0848
68+ $2.8860 $196.2480
93+ $2.7928 $259.7304
120+ $2.6998 $323.9760
161+ $2.4203 $389.6683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess