EN
  • EN
  • DE

MAC15SD

Part No MAC15SD
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 400V 15A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 15A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 116293-MAC15SD
Ultra Librarian 3D Model Ultra Librarian MAC15SD CAD Model

Description

The ON Semiconductor MAC15SD is a high-performance triac designed to cater to a wide range of applications requiring robust and efficient AC power control. This semiconductor device is capable of switching and controlling AC currents up to 15A, making it an ideal choice for medium power AC loads.

Key Features

  • Current Capability: The MAC15SD can handle currents up to 15 amperes, which is suitable for a variety of domestic and industrial applications.
  • Voltage Rating: With an off-state voltage rating of 600V, this triac is well-suited for use in systems where high voltage operation is necessary.
  • Gate Trigger Current: A sensitive gate trigger current (I<sub>GT) allows for direct interfacing with microcontrollers and other logic-level devices, providing greater flexibility in control circuit design.
  • Thermal Characteristics: The device exhibits excellent thermal stability, ensuring reliable operation under varying environmental conditions.
  • Package: Available in a standard TO-220 package, the MAC15SD is compatible with a wide range of heatsinks and is easy to mount on a PCB.
  • Compliance: It complies with RoHS and is lead-free, making it environmentally friendly and suitable for use in green products.

Applications

The MAC15SD is versatile and can be used in various applications such as:

  • Lighting control systems
  • Motor control circuits for fans, blowers, and other appliances
  • Heating control in thermostats and industrial furnaces
  • Speed control for power tools
  • AC power switching in home automation systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the MAC15SD triac provides reliable performance for the most demanding applications. The device's robust design ensures long-term reliability, while its high surge current capability offers excellent performance during transient conditions.

Whether you're designing a new system or retrofitting an existing one, the MAC15SD from ON Semiconductor is a strong candidate that offers both the performance and reliability needed for effective power control.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4264 $68.5584
13+ $9.3763 $121.8919
20+ $9.0829 $181.6580
27+ $8.7896 $237.3192
34+ $8.4973 $288.9082
46+ $7.6184 $350.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess