EN
  • EN
  • DE

MAC15-010

Part No MAC15-010
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 800V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 15A
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 150A @ 60Hz
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 40mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 766890-MAC15-010
Popularity Medium
Supply and Demand Status Limited
Family Name MAC15
Introduction Date March 07, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAC15-010 CAD Model

Description

The ON Semiconductor MAC15-010 is a high-performance triac designed for AC switching and phase control applications. This robust triac is a member of ON Semiconductor's MAC series, which are known for their high surge capabilities and low on-state voltage. The MAC15-010 is particularly suitable for applications where high bidirectional transient and blocking voltage capability is required.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM) of 600V, the MAC15-010 can handle high voltage applications with ease.
  • High Surge Current: It offers a high surge current capability, making it ideal for applications that experience short-term overloads.
  • Gate Trigger Current: The device has a low gate trigger current (IGT), which allows for direct interfacing with microcontrollers and other logic-level devices.
  • On-State Current: The triac can sustain an on-state current (IT(RMS)) of up to 15A, suitable for controlling high power devices.
  • Isolated Mounting Tab: The MAC15-010 features an isolated mounting tab, providing easy installation and electrical isolation from the heatsink.

Applications

The MAC15-010 is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulators
  • Static switching relays
  • AC power tools

Product Specifications

Parameter Value
Repetitive Peak Off-State Voltage (VDRM) 600V
On-State RMS Current (IT(RMS)) 15A
Gate Trigger Current (IGT) Typical 10mA
Operating Junction Temperature Range (TJ) -40°C to +110°C

Whether you're designing a sophisticated motor control system or a simple light dimmer circuit, the ON Semiconductor MAC15-010 provides the reliability and performance needed for your AC switching needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess