Product Overview: M74VHC1GT04DFT1G by ON Semiconductor
The M74VHC1GT04DFT1G is a high-speed CMOS single inverter gate designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the VHC series, which is characterized by the low power consumption and high noise immunity of CMOS technology, coupled with the speed and drive capabilities that match or exceed those of LSTTL (Low-power Schottky TTL).
Key Features
- Logic Type: Inverter
- Supply Voltage Range: 2.0V to 5.5V, allowing for compatibility with a variety of logic levels and making it suitable for battery-operated applications.
- High Speed: Propagation delay time is significantly reduced, ensuring fast switching performance.
- Power Down Protection: Inputs and outputs support a high impedance state during power down, preventing unwanted current flow.
- Low Power Dissipation: CMOS technology ensures low power consumption, making it ideal for energy-critical designs.
- ESD Performance: The device features robust electrostatic discharge (ESD) protection.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current regulations on hazardous substances.
Applications
The M74VHC1GT04DFT1G is versatile and can be used in a wide array of applications such as:
- Logic level translation
- Signal processing
- Power management
- Consumer electronics
- Computing devices
- Telecommunications
Package and Quality
ON Semiconductor's M74VHC1GT04DFT1G comes in a small, leadless SOT-353 (SC-70) package, which is ideal for space-constrained applications. The device is also characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide temperature range. With ON Semiconductor's commitment to quality, this product meets stringent industry standards for performance and reliability.