EN
  • EN
  • DE

M74VHC1G132DTT1G

Part No M74VHC1G132DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.65 V to 1.45 V
Logic Level - High 2.25 V to 3.7 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 020995-M74VHC1G132DTT1G
Ultra Librarian 3D Model Ultra Librarian M74VHC1G132DTT1G CAD Model

Description

Product Overview: M74VHC1G132DTT1G by ON Semiconductor

The M74VHC1G132DTT1G is a high-performance CMOS single 2-input NAND Schmitt trigger designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This logic gate device is part of the VHC family, which is known for its low power consumption and high noise immunity equivalent to JEDEC standard no. 17A. It is the ideal choice for interfacing with high-speed TTL logic in mixed 3.3V/5V systems.

Key Features

  • Advanced High-Speed CMOS Technology: The M74VHC1G132DTT1G is built using advanced high-speed CMOS technology, ensuring rapid response times and high-speed operation without compromising on power efficiency.
  • Power Down Protection: The device is equipped with power down protection on inputs and outputs, offering enhanced durability and reliability, especially in unpredictable power environments.
  • Low Power Dissipation: With a low power dissipation of ICC = 2µA (max.) at TA = 25°C, this product offers an energy-efficient solution for modern electronic applications.
  • High Noise Immunity: The VHC logic family boasts a VNIH = VNIL = 28% VCC (min.) noise immunity, ensuring stable performance even in electrically noisy environments.
  • Compatibility: The M74VHC1G132DTT1G is designed to be compatible with TTL output levels, making it versatile for use in various applications that require high-speed logic interfacing.

Applications

The versatility of the M74VHC1G132DTT1G makes it suitable for a wide range of applications, including:

  • Wave and pulse shapers
  • High-speed logic circuits
  • Communication systems
  • Data processing
  • Control systems

Package and Quality Assurance

The M74VHC1G132DTT1G is available in a small TSSOP-5 package, providing a compact solution for space-constrained applications. ON Semiconductor is committed to the highest standards of quality and reliability, and this product is rigorously tested to ensure performance and durability.

With its combination of high-speed operation, low power consumption, and robust noise immunity, the M74VHC1G132DTT1G from ON Semiconductor stands out as a superior choice for designers looking for a reliable and efficient NAND Schmitt trigger logic gate.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
495+ $0.2028 $100.3860
770+ $0.1958 $150.7660
1,105+ $0.1818 $200.8890
1,435+ $0.1748 $250.8380
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222,980 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess