EN
  • EN
  • DE

LV8805V-MPB-H

Part No LV8805V-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR PAR/PWM 36SSOPJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 1.2A
Supply Voltage - Operating 6 V to 15 V
Voltage - Load 6 V to 15 V
Temperature Range - Operating -40°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 36-SSOPJ
Win Source Part Number 206886-LV8805V-MPB-H
Ultra Librarian 3D Model Ultra Librarian LV8805V-MPB-H CAD Model

Description

ON Semiconductor LV8805V-MPB-H: A Robust Motor Driver Solution

The LV8805V-MPB-H is a high-performance, three-phase brushless DC motor driver IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically tailored for precision motor control in a wide array of applications, ranging from cooling fans in computers and servers to home appliances and office automation equipment.

Key Features

  • Supply Voltage Range: The device operates on a wide supply voltage range, typically from 6V to 16V, which allows for flexible usage in various system configurations.
  • Output Current: It is capable of driving motors with an output current of up to 3A, making it suitable for a variety of mid-range motor applications.
  • High Efficiency: The LV8805V-MPB-H is designed for high efficiency, which is crucial for reducing power consumption and heat generation in compact electronic assemblies.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the motor and the control circuitry from various fault conditions.
  • Small Footprint: The compact SSOP24 package minimizes the PCB area required, which is essential for space-constrained applications.

Applications

The LV8805V-MPB-H's versatility allows it to be used in a diverse range of products, including but not limited to:

  • Office Automation Devices
  • Home Appliances
  • Cooling Fans for Computers and Servers
  • Industrial Equipment

Advantages

This motor driver IC stands out for its ease of integration and robust performance. Engineers can benefit from its simplicity, which reduces the time required for system design and testing. The LV8805V-MPB-H's integrated functions and protections contribute to a reduction in the number of external components needed, leading to cost savings and enhanced system reliability.

With its commitment to quality and performance, ON Semiconductor's LV8805V-MPB-H is an excellent choice for designers seeking a dependable and efficient motor control solution for their next project.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8755 $65.2530
13+ $8.9235 $116.0055
21+ $8.6440 $181.5240
28+ $8.3657 $234.2396
36+ $8.0862 $291.1032
48+ $7.2499 $347.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess