EN
  • EN
  • DE

LV8804V-MPB-H

Part No LV8804V-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Fan Motor Driver 36-Pin SSOP36J Fan-Fold / IC MOTOR DRIVER PWM 36SSOPJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 1.2A
Operating Supply Voltage 6 V ~ 15 V
Voltage - Load 6 V ~ 15 V
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting SMD
Package 36-LSOP (0.220", 5.60mm Width)
Manufacturer Package 36-SSOPJ
Win Source Part Number 784738-LV8804V-MPB-H
Popularity Medium
Supply and Demand Status Limited
Family Name LV8804V
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LV8804V-MPB-H CAD Model

Description

Introducing the LV8804V-MPB-H Motor Driver from ON Semiconductor

The LV8804V-MPB-H is a state-of-the-art motor driver IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile and efficient device is specifically engineered to cater to the growing demands of high-performance motor control applications.

Key Features

  • Precision Control: The LV8804V-MPB-H offers precise control over motor functions, making it an ideal choice for applications requiring accuracy and reliability.
  • Energy Efficiency: With its advanced power management capabilities, this motor driver is optimized for energy efficiency, reducing the overall power consumption of the system.
  • Compact Design: The compact footprint of the LV8804V-MPB-H allows for integration into space-constrained designs without sacrificing performance.
  • Robust Performance: Built to withstand the rigors of industrial environments, this IC exhibits robust performance and longevity.

Applications

The LV8804V-MPB-H is highly versatile and can be used across a wide range of motor control applications, including:

  • Office automation machines
  • Home appliances
  • Fan controllers
  • Small-scale robotics

Technical Specifications

ON Semiconductor's LV8804V-MPB-H is packed with technical features that ensure optimal performance:

  • Operating Voltage Range: 2.6V to 16V
  • Output Current: Up to 1A
  • Low RDS(on) MOSFETs for reduced power dissipation
  • Built-in thermal shutdown function for added protection
  • Multiple operation modes including forward, reverse, brake, and standby

With its combination of efficiency, precision, and compactness, the LV8804V-MPB-H motor driver is an excellent choice for designers looking to enhance the performance of their motor-driven systems. ON Semiconductor's commitment to quality ensures that this IC meets the highest standards, providing a reliable and effective solution for your motor control needs.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess