EN
  • EN
  • DE

LV8726TA-NH

Part No LV8726TA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.7-5.5V 48TQFP / Bipolar Motor Driver Power MOSFET SPI 48-TQFP-EP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Controller - Current Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface SPI
Technology Power MOSFET
Step Resolution 1/2 ~ 1/128
Applications Printer
Current - Output 50mA
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 9V ~ 55V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number LV8726
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847597-LV8726TA-NH
Ultra Librarian 3D Model Ultra Librarian LV8726TA-NH CAD Model

Description

The LV8726TA-NH from ON Semiconductor is a high-performance stepper motor driver designed to drive a two-phase bipolar stepper motor. This integrated circuit (IC) is suitable for a wide range of applications, including office automation machines, factory automation equipment, and consumer electronics. With its advanced features and robust design, the LV8726TA-NH ensures smooth and precise motor control.

Key Features

  • High Voltage and Current Rating: The device can handle motor supply voltages up to 46V and output currents of up to 3A, making it capable of driving a wide range of stepper motors.
  • Microstepping Support: It supports microstepping up to 1/128 steps, allowing for finer control of the motor position and smoother motion profiles.
  • Built-in Protection Circuits: The LV8726TA-NH comes with multiple protection features, including over-current, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the motor and driver.
  • Low RDS(on) MOSFETs: The on-resistance of the built-in MOSFETs is low, which reduces power dissipation and improves efficiency.
  • Easy Control Interface: The driver can be controlled via a simple step and direction interface, making it easy to integrate into a variety of systems.

Applications

The versatility of the LV8726TA-NH stepper motor driver makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Security Cameras
  • Medical Equipment
  • Automated Guided Vehicles (AGVs)

Product Summary

The LV8726TA-NH by ON Semiconductor is a reliable and efficient solution for driving stepper motors in various industrial and consumer applications. Its high-performance features, such as microstepping, low RDS(on), and built-in protection circuits, make it a top choice for designers looking to enhance their motor control systems. Whether for precise positioning, speed control, or smooth operation, the LV8726TA-NH delivers the performance needed for today's demanding applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 694 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess